Status: | Unknown |
---|---|
Series: | 172876 Series |
RoHS: | Compliant |
Product Range | 172876 Series |
---|---|
Fuse Current | 375mA |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 125VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 300A |
RoHS Compliant | Yes |
7010.9780.63 |Schurter 7010.9780.63 | Newark Electronics |
172876 Series Fast-Acting 125 VAC 375 mA ╪ 2 x 7 mm Non Resettable Fuse | Future Electronics |
172876 FUSE 375mA F | Avnet America |
FUSE CERAMIC 375MA 125VAC/VDC | Schurter 7010.9780.63 | RS Americas |
Cartridge Fuses 172876 F 125V 375mA | Sager |
Where can I find additional details, specifications and documents for a 7010.9780.63?
Additional datasheets, footprints and schematics for 7010.9780.63 are listed on our Part Details page. You can also find images and similar parts to 7010.9780.63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7010.9780.63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7010.9780.63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7010.9780.63 fall under?
The 7010.9780.63 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 7010.9780.63 when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7010.9780.63 you can contact the distributor directly for product support, shipping queries etc.
Is the 7010.9780.63 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7010.9780.63 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 7010.9780.63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7010.9780.63 often in real-time on the comparison pages.
What if I can't find stock of 7010.9780.63?
You can fill out our help required form which you can use to request a quote for 7010.9780.63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.