70109 3D Printers & Accessories by Unknown

3D FILAMENT, 1.75MM, TPU, YELLOW, 750G

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Newark
Newark
from US$1.54
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.65
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

70109 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 8.8N, 4.8MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Body Length 4.8mm
Compressed Length 2mm
Compression Load Max 8.8N
External Diameter 3.05mm
Wire Diameter 0.4mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 8.8N, 4.8Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70109?

Additional datasheets, footprints and schematics for 70109 are listed on our Part Details page. You can also find images and similar parts to 70109 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70109 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70109 fall under?

The 70109 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printer Filaments.

Can I view similar or alternative parts?

You can view similar parts to 70109 when available in the 3D Printer Filaments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70109 you can contact the distributor directly for product support, shipping queries etc.

Is the 70109 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 70109 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 70109.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70109 often in real-time on the comparison pages.

What if I can't find stock of 70109?

You can fill out our help required form which you can use to request a quote for 70109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay