701032 Sensors by TE Connectivity

44032RC,THERMISTOR,ROHS COMPLI

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.82

Distributor Stock
Logo for Newark
Newark
from US$17.91
7
in stock
Buy Now
Logo for TE Store
TE Store
from US$21.36
245
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$25.71
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.82
-
Buy Now
Logo for RS Americas
RS Americas
from US$19.38
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$15.76
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

44032RC,THERM,ROHS Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 30 kΩ β-Value(25/85): 3943 K Epoxy Coated NTC Thermistor Open End | Model 44000 Series | Part Number: 701032 | Internal Number: 11027934-00 | TE Connectivity | TE Store
Ntc Thermistor |Te Connectivity 701032 | Newark Electronics
NTC Thermistors 44032RC THERMISTOR ROHS COMPLI | Rapid Electronics
Thermistor NTC 30KOhm 3810K | Avnet America
Sensor | RS Americas
44032RCTHERMROHS | TTI Europe
NTC Thermistors NTC THERMISTOR EPOXY 44032RC | Sager


70-1032 Connectors by Molex

#10-32 X .750 NYLON MACH SCREW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 701032?

Additional datasheets, footprints and schematics for 701032 are listed on our Part Details page. You can also find images and similar parts to 701032 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 701032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 701032 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 701032 fall under?

The 701032 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 701032 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 701032 you can contact the distributor directly for product support, shipping queries etc.

Is the 701032 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 701032 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for 701032.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 701032 often in real-time on the comparison pages.

What if I can't find stock of 701032?

You can fill out our help required form which you can use to request a quote for 701032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay