Status: | Unknown |
---|---|
Series: | 44030RC Series |
RoHS: | Unknown |
Prices starting from US$10.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.17
|
151
in stock
|
Buy Now | |
Rapid Electronics
from US$18.83
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
151
in stock
|
Buy Now | |
Distrelec
from US$16.15
|
151
in stock
|
Buy Now | |
RS Americas
from US$10.64
|
-
|
Buy Now | |
element14
from US$16.61
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 3kohm |
---|---|
Product Range | 44030RC Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3976K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
44030Rcthermrohs |Te Connectivity 701030 | Newark Electronics |
NTC Thermistors 44030RC THERMISTOR ROHS COMPLI | Rapid Electronics |
TE Connectivity NTC Thermistors 44030RC THERMISTOR ROHS | Distrelec |
Sensor | RS Americas |
THERMISTOR, NTC, 3K, RADIAL | element14 |
NTC Thermistors NTC THERMISTOR EPOXY 44030RC | Sager |
Where can I find additional details, specifications and documents for a 701030?
Additional datasheets, footprints and schematics for 701030 are listed on our Part Details page. You can also find images and similar parts to 701030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 701030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 701030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 701030 fall under?
The 701030 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 701030 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 701030 you can contact the distributor directly for product support, shipping queries etc.
Is the 701030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 701030 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 701030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 701030 often in real-time on the comparison pages.
What if I can't find stock of 701030?
You can fill out our help required form which you can use to request a quote for 701030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.