Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shielded GPIB Cable |
---|---|
For Use With | Keithley IEEE-488 Interconnect |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
SHIELDED GPIB CABLE, 0.5M, IEEE-488 | Farnell |
Shielded Gpib Cab, 0.5M 1.6 Ft Rohs Compliant: Yes |Keithley 7007-05 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 6AWG |
Conductor Area CSA | 16mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Color | Black |
Jacket Material | TPE |
RoHS Compliant | Yes |
VFD Cable, OLFLEX VFD 2XL, 6 AWG/4C, Shielded, 1000V, UL TC-ER | Lapp Group 700705 | RS Americas |
Where can I find additional details, specifications and documents for a 7007-05?
Additional datasheets, footprints and schematics for 7007-05 are listed on our Part Details page. You can also find images and similar parts to 7007-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7007-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7007-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7007-05 fall under?
The 7007-05 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 7007-05 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7007-05 you can contact the distributor directly for product support, shipping queries etc.
Is the 7007-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7007-05 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and TestEquity have stock available or on a lead time for 7007-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7007-05 often in real-time on the comparison pages.
What if I can't find stock of 7007-05?
You can fill out our help required form which you can use to request a quote for 7007-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.