Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Metz M12 Receptacle Sensor Connectors |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dust Cap, Sensor Connector, Ip54, Black | Newark Electronics |
DUST CAP, SENSOR CONNECTOR, IP54, BLACK | element14 |
Metz Connect Protecting Cap, Size | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Color | Black |
RoHS Compliant | Yes |
VFD Cable, OLFLEX VFD 2XL, 14 AWG/4C, Shld, 1000V, UL TC-ER, c(UL) CIC/TC FT4 | Lapp Group 700701 | RS Americas |
Where can I find additional details, specifications and documents for a 700701?
Additional datasheets, footprints and schematics for 700701 are listed on our Part Details page. You can also find images and similar parts to 700701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 700701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 700701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 700701 fall under?
The 700701 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 700701 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 700701 you can contact the distributor directly for product support, shipping queries etc.
Is the 700701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 700701 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 700701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 700701 often in real-time on the comparison pages.
What if I can't find stock of 700701?
You can fill out our help required form which you can use to request a quote for 700701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.