Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Metz MNF881A315-0001 & MNF881A115 M12 Plug Sensor Connectors |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dust Cap, M12 Plug Connector, Black | Newark Electronics |
DUST CAP, SENSOR CONNECTOR, IP54, BLACK | element14 |
Metz Connect Protecting Cap, Size | Distrelec |
Where can I find additional details, specifications and documents for a 700669?
Additional datasheets, footprints and schematics for 700669 are listed on our Part Details page. You can also find images and similar parts to 700669 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 700669 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 700669 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 700669 fall under?
The 700669 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 700669 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 700669 you can contact the distributor directly for product support, shipping queries etc.
Is the 700669 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 700669 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 700669.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 700669 often in real-time on the comparison pages.
What if I can't find stock of 700669?
You can fill out our help required form which you can use to request a quote for 700669 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.