Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | - |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (27-Jun-2018) |
Breaking Capacity | 1.5kA @ 440V AC |
Cartridge Fuse Material | Ceramic |
FUSE, ANTISURGE, 20A | element14 |
Where can I find additional details, specifications and documents for a 70-065-65 20A?
Additional datasheets, footprints and schematics for 70-065-65 20A are listed on our Part Details page. You can also find images and similar parts to 70-065-65 20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-065-65 20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-065-65 20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-065-65 20A fall under?
The 70-065-65 20A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70-065-65 20A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-065-65 20A you can contact the distributor directly for product support, shipping queries etc.
Is the 70-065-65 20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-065-65 20A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 70-065-65 20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-065-65 20A often in real-time on the comparison pages.
What if I can't find stock of 70-065-65 20A?
You can fill out our help required form which you can use to request a quote for 70-065-65 20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.