Status: | Unknown |
---|---|
Series: | 189100 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | 189100 Series |
Breaking Capacity Current AC | 40A |
SVHC | No SVHC (27-Jun-2018) |
Cartridge Fuse Material | Glass |
Anti surge T LBC min fuse,4A 6.3x32mm | RS |
FUSE, CARTRIDGE, 4A, TIME DELAY | element14 |
Siba 70-059-61/4A 4A 32x6.3mm Slowblow Glass Fuse | Rapid Electronics |
Where can I find additional details, specifications and documents for a 70-059-61/4A?
Additional datasheets, footprints and schematics for 70-059-61/4A are listed on our Part Details page. You can also find images and similar parts to 70-059-61/4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-059-61/4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-059-61/4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-059-61/4A fall under?
The 70-059-61/4A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70-059-61/4A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-059-61/4A you can contact the distributor directly for product support, shipping queries etc.
Is the 70-059-61/4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-059-61/4A have stock available?
Authorised distributors including RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for 70-059-61/4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-059-61/4A often in real-time on the comparison pages.
What if I can't find stock of 70-059-61/4A?
You can fill out our help required form which you can use to request a quote for 70-059-61/4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.