Status: | Unknown |
---|---|
Series: | 70000 Series |
RoHS: | Compliant |
Prices starting from US$24.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.66
|
No stock
|
Buy Now |
Power Rating | 5VA |
---|---|
Secondary Voltages | 2 x 15V |
Secondary Current Nom | 167mA |
Transformer Mounting | Through Hole |
Product Range | 70000 Series |
Features | Low Profile |
Frequency | 60Hz |
Output Current | 167mA |
Weight | 144g |
RoHS Compliant | Yes |
Toroidal Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 70023?
Additional datasheets, footprints and schematics for 70023 are listed on our Part Details page. You can also find images and similar parts to 70023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70023 fall under?
The 70023 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to 70023 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70023 you can contact the distributor directly for product support, shipping queries etc.
Is the 70023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70023 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 70023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70023 often in real-time on the comparison pages.
What if I can't find stock of 70023?
You can fill out our help required form which you can use to request a quote for 70023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.