Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 18Core |
Wire Gauge | - |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 8.5mm |
Voltage Rating | 440V |
Product Range | - |
Current Rating | 1A |
Standard | DEF STAN 61-12 Part 4 |
CABLE, DEF 7-2-18C, 18CORE, 25M | element14 |
Where can I find additional details, specifications and documents for a 7001263?
Additional datasheets, footprints and schematics for 7001263 are listed on our Part Details page. You can also find images and similar parts to 7001263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7001263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7001263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7001263 fall under?
The 7001263 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 7001263 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7001263 you can contact the distributor directly for product support, shipping queries etc.
Is the 7001263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7001263 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 7001263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7001263 often in real-time on the comparison pages.
What if I can't find stock of 7001263?
You can fill out our help required form which you can use to request a quote for 7001263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.