Status: | Unknown |
---|---|
Series: | 179200 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | 179200 Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (27-Jun-2018) |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 300V |
HRC T Fuse 5x20mm 2A | RS |
Siba 70-007-65/2A 2A 20x5mm Antisurge Ceramic Fuse | Rapid Electronics |
FUSE, CARTRIDGE, 2A, TIME DELAY | element14 |
Where can I find additional details, specifications and documents for a 70-007-65/2A?
Additional datasheets, footprints and schematics for 70-007-65/2A are listed on our Part Details page. You can also find images and similar parts to 70-007-65/2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-007-65/2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-007-65/2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-007-65/2A fall under?
The 70-007-65/2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70-007-65/2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-007-65/2A you can contact the distributor directly for product support, shipping queries etc.
Is the 70-007-65/2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-007-65/2A have stock available?
Authorised distributors including RS, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 70-007-65/2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-007-65/2A often in real-time on the comparison pages.
What if I can't find stock of 70-007-65/2A?
You can fill out our help required form which you can use to request a quote for 70-007-65/2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.