Status: | Unknown |
---|---|
Series: | 179200 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 315mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | 179200 Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (27-Jun-2018) |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 125V |
HRC T Fuse 5x20mm 315mA | RS |
FUSE, CARTRIDGE, 0.315A, TIME DELAY | element14 |
Siba 70-007-65/0.315A 315mA 20x5mm Antisurge Ceramic Fuse | Rapid Electronics |
Where can I find additional details, specifications and documents for a 70-007-65/0.315A?
Additional datasheets, footprints and schematics for 70-007-65/0.315A are listed on our Part Details page. You can also find images and similar parts to 70-007-65/0.315A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-007-65/0.315A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-007-65/0.315A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-007-65/0.315A fall under?
The 70-007-65/0.315A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70-007-65/0.315A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-007-65/0.315A you can contact the distributor directly for product support, shipping queries etc.
Is the 70-007-65/0.315A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-007-65/0.315A have stock available?
Authorised distributors including RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for 70-007-65/0.315A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-007-65/0.315A often in real-time on the comparison pages.
What if I can't find stock of 70-007-65/0.315A?
You can fill out our help required form which you can use to request a quote for 70-007-65/0.315A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.