Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Rack U Height | 3U |
---|---|
Enclosure Material | Aluminium Steel |
Cabinet Style | Desktop |
External Height - Metric | - |
External Width - Metric | 482.6mm |
External Depth - Metric | 400mm |
External Height - Imperial | - |
External Width - Imperial | 19" |
External Depth - Imperial | 15.748" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Grey |
Where can I find additional details, specifications and documents for a 70-4003979?
Additional datasheets, footprints and schematics for 70-4003979 are listed on our Part Details page. You can also find images and similar parts to 70-4003979 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-4003979 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-4003979 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-4003979 fall under?
The 70-4003979 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 70-4003979 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-4003979 you can contact the distributor directly for product support, shipping queries etc.
Is the 70-4003979 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-4003979 have stock available?
There is no stock from authorised distributors for 70-4003979.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-4003979 often in real-time on the comparison pages.
What if I can't find stock of 70-4003979?
You can fill out our help required form which you can use to request a quote for 70-4003979 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.