Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.63
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$18.68
|
55
in stock
|
Buy Now | |
Conrad
from US$20.38
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$18.57
|
24
in stock
|
Buy Now | |
Distrelec
from US$19.12
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.09
|
11
in stock
|
Buy Now | |
element14
from US$27.05
|
10
in stock
|
Buy Now | |
Farnell
from US$21.43
|
10
in stock
|
Buy Now |
Cutter Type | Precision |
---|---|
Overall Length | 125mm |
Cut Type | Diagonal |
Cutting Capacity Max | 3mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Engineers side cutter,125mm L | RS |
Knipex 70 01 125 Diagonal Cutters Plastic Coated Handles 125mm | Rapid Electronics |
The indispensable side-cutter for versatile use High-quality material and precise finish for a long shelf life. Precision cutting for soft and hard wire. Clean cut with thin copper wire, even at the cutting tips. Cutting edges additionally induction hardened, cutting edge hardness approx. 62 HRC Slim head shape for use in work areas difficult to access. Vanadium electric steel, forged, oil-hardened multi-levelThis text is machine translated. | Conrad |
Wire Cutter, Diagonal, 3Mm, 125Mm | Newark Electronics |
Knipex Diagonal Cutter 125mm | Distrelec |
Pliers | Transfer Multisort Elektronik |
DIAGONAL CUTTER, 3MM, 125MM | element14 |
Where can I find additional details, specifications and documents for a 70 01 125?
Additional datasheets, footprints and schematics for 70 01 125 are listed on our Part Details page. You can also find images and similar parts to 70 01 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70 01 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70 01 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70 01 125 fall under?
The 70 01 125 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 70 01 125 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70 01 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 70 01 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70 01 125 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Newark Electronics and Distrelec have stock available or on a lead time for 70 01 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70 01 125 often in real-time on the comparison pages.
What if I can't find stock of 70 01 125?
You can fill out our help required form which you can use to request a quote for 70 01 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.