Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AWTF1504 |
Prices starting from US$21.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.35
|
929
in stock
|
Buy Now | |
Newark Electronics
from US$43.22
|
929
in stock
|
Buy Now | |
Rapid Electronics
from US$24.93
|
929
in stock
|
Buy Now | |
Chip One Stop
from US$21.00
|
929
in stock
|
Buy Now | |
Farnell
from US$39.14
|
744
in stock
|
Buy Now | |
Avnet America
from US$21.37
|
-
|
Buy Now | |
RS Americas
from US$37.55
|
-
|
Buy Now | |
Sager
from US$23.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Waterproof |
---|---|
Bushing Style | Unthreaded |
Operating Function | On None (On) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver Alloy |
Contact Base Material | Brass |
Toggle Length | .688in, 17.48mm |
Insulation Resistance | 1000MΩ |
UL/CSA Current Rating (250V) | 20A |
Dielectric Strength | 1500VAC |
Contact Resistance | 10mΩ |
Mounting Type | Panel |
Product Type | Switch |
Switch Type | Power Toggle |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Baton |
Termination Type | .25 x .032 Quick Connect Terminals |
Toggle Switches Awtf1504 = Power Toggle |Alcoswitch Te Connectivity 7-6437630-4 | Newark Electronics |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity AWTF1504 POWER TOGGLE Toggle Switches AW | Distrelec |
TOGGLE SWITCH, SPDT, 20A/250V/30V, PANEL | Farnell |
Switch Toggle ON (ON) SPDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk | Avnet America |
Switch, Awtf1504 = Power Toggle | TE Connectivity 7-6437630-4 | RS Americas |
Where can I find additional details, specifications and documents for a 7-6437630-4?
Additional datasheets, footprints and schematics for 7-6437630-4 are listed on our Part Details page. You can also find images and similar parts to 7-6437630-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-6437630-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-6437630-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-6437630-4 fall under?
The 7-6437630-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 7-6437630-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-6437630-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-6437630-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-6437630-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-6437630-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-6437630-4 often in real-time on the comparison pages.
What if I can't find stock of 7-6437630-4?
You can fill out our help required form which you can use to request a quote for 7-6437630-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.