Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AWTE1504 |
Prices starting from US$34.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$40.59
|
389
in stock
|
Buy Now | |
Rapid Electronics
from US$38.59
|
389
in stock
|
Buy Now | |
Chip One Stop
from US$41.50
|
389
in stock
|
Buy Now | |
Distrelec
from US$36.35
|
389
in stock
|
Buy Now | |
Avnet America
from US$34.47
|
-
|
Buy Now | |
RS Americas
from US$84.10
|
-
|
Buy Now | |
element14
from US$59.95
|
-
|
Buy Now | |
TE Store
from US$97.99
|
-
|
Buy Now | |
Sager
from US$51.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Waterproof |
---|---|
Bushing Style | Unthreaded |
Operating Function | On Off On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver Alloy |
Contact Base Material | Brass |
Toggle Length | .688in, 17.48mm |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1500VAC |
UL/CSA Current Rating (250V) | 20A |
Contact Resistance | 10mΩ |
Mounting Type | Panel |
Product Type | Switch |
Switch Type | Power Toggle |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Baton |
Termination Type | .25 x .032 Quick Connect Terminals |
Toggle Switches Power Toggle Switch |Amp Te Connectivity 7-6437630-1 | Newark Electronics |
Toggle Switches POWER TOGGLE SWITCH | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-off-on 20A | Distrelec |
Switch Toggle ON OFF ON SPDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk | Avnet America |
Switch, Awte1504 = Power Toggle | TE Connectivity 7-6437630-1 | RS Americas |
Special Order: AWTE1504 = POWER TOGGLE Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Brass Switch Contact Plating Material: Silver Alloy Sealing Method: Rubber O-Ring Toggle Style: Baton Single Pole - Double Throw Brass Silver Alloy Rubber O-Ring | Toggle Switch | Part Number: 7-6437630-1 | Internal Number: 7-6437630-1 | Alias Number: AWTE1504 | TE Connectivity | TE Store |
Toggle Switches SPDT ON-OFF-ON BAT 20A PWR TOGGLE SWTCH | Sager |
TOGGLE SWITCH, SPDT, 20A, 250VAC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 7-6437630-1?
Additional datasheets, footprints and schematics for 7-6437630-1 are listed on our Part Details page. You can also find images and similar parts to 7-6437630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-6437630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-6437630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-6437630-1 fall under?
The 7-6437630-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 7-6437630-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-6437630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-6437630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-6437630-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-6437630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-6437630-1 often in real-time on the comparison pages.
What if I can't find stock of 7-6437630-1?
You can fill out our help required form which you can use to request a quote for 7-6437630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.