Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Guide Pin/Socket Type | Corner |
---|---|
Material | Brass |
Length | .8346in, 21.2mm |
Width | .138in, 3.5mm |
Height | .128in, 3.25mm |
Screw & Hole Thread Size | 4-40 UNC-2A |
Hardware Type | Guide Pin |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Hardware |
Strain Relief | Without |
Where can I find additional details, specifications and documents for a 7-170948-2?
Additional datasheets, footprints and schematics for 7-170948-2 are listed on our Part Details page. You can also find images and similar parts to 7-170948-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-170948-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-170948-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-170948-2 fall under?
The 7-170948-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 7-170948-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-170948-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-170948-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-170948-2 have stock available?
There is no stock from authorised distributors for 7-170948-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-170948-2 often in real-time on the comparison pages.
What if I can't find stock of 7-170948-2?
You can fill out our help required form which you can use to request a quote for 7-170948-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.