Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
16,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
16,720
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
16,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
16,720
in stock
|
Buy Now | |
TE Store
from US$0.19
|
11,305
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Keying Between Cavity Locations | 1&2 |
---|---|
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
Card Entry Style | Side |
Number of Insulation Displacement Slots | 3 |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Tin |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Height | 7.3mm, .287in |
Accepts Wire Insulation Diameter Range | .05in, 1.27mm |
PCB Thickness (Recommended) | 1.5mm, .059in |
Wire Size | 24 – 22AWG, .22 – .35mm² |
Operating Voltage | 250V |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | PA 6 GF |
Housing Entry Configuration | Both Ends Open |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Panel Mount Feature | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 3850 |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Amp Duoplug Mk2 Connector 3P |Amp Te Connectivity 7-1534796-3 | Newark Electronics |
TE Connectivity AMP DUOPLUG MK2 CONNECTOR 3P Headers & Wire Housings AMP DUOPLUG MK2 CONNECTOR 3P | Distrelec |
AMP DUOPLUG MK2 CONNECTOR 3P Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 3 .098" 2.5 mm | Standard Edge Connector | Part Number: 7-1534796-3 | Internal Number: 7-1534796-3 | .098" | TE Connectivity | TE Store |
3 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG | Future Electronics |
Status: | Unknown |
---|---|
Series: | RAST MARK II Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | RAST MARK II Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-1534796-3?
Additional datasheets, footprints and schematics for 7-1534796-3 are listed on our Part Details page. You can also find images and similar parts to 7-1534796-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1534796-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1534796-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1534796-3 fall under?
The 7-1534796-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1534796-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1534796-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1534796-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1534796-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 7-1534796-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1534796-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1534796-3?
You can fill out our help required form which you can use to request a quote for 7-1534796-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.