Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$615.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$718.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$772.42
|
-
|
Buy Now | |
Avnet America
from US$642.76
|
-
|
Buy Now | |
RS Americas
from US$825.19
|
-
|
Buy Now | |
TTI Europe
from US$801.99
|
-
|
Buy Now | |
TE Store
from US$900.64
|
-
|
Buy Now | |
Sager
from US$615.63
|
-
|
Buy Now | |
Farnell
from US$845.81
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Delay Time | 20 – 200 seconds |
Type of Control | Knob |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Input Voltage | 96VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Option | Transient/Surge Protection |
Repeatability (Max) | ±5% |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Product Category | Electromechanical Relays |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
7012Wev=Rly,std,on,2P,96V,200S,v |Amp Te Connectivity 7-1472995-9 | Newark Electronics |
Relay, 7012Wev=Std, On, 2P, 96V, 200S, V | TE Connectivity 7-1472995-9 | RS Americas |
TE Connectivity 7012WEV RLY STD ON 2P 96V 200S V Time De | Distrelec |
TIMER RELAY 7012WEV | TTI Europe |
Special Order: 7012WEV=RLY,STD,ON,2P,96V,200S,V Type of Control: Knob Input Voltage: 96 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 20 – 200 seconds Knob 96 VDC 10 A On-Delay | Time Delay Relay | Part Number: 7-1472995-9 | Internal Number: 7-1472995-9 | TE Connectivity | TE Store |
Time Delay & Timing Relays 7012WEV=RLY,STD,ON,2P,96V,200S,V | Sager |
Where can I find additional details, specifications and documents for a 7-1472995-9?
Additional datasheets, footprints and schematics for 7-1472995-9 are listed on our Part Details page. You can also find images and similar parts to 7-1472995-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1472995-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1472995-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1472995-9 fall under?
The 7-1472995-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1472995-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1472995-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1472995-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1472995-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and TTI Europe have stock available or on a lead time for 7-1472995-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1472995-9 often in real-time on the comparison pages.
What if I can't find stock of 7-1472995-9?
You can fill out our help required form which you can use to request a quote for 7-1472995-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.