Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material | Nickel |
Backplane Guide Location | Rear Transition |
Keying & Polarized Position Locations | 7, 3 |
Contact Mating Area Plating Material | Nickel |
Guide Hardware | With |
Mounting Angle | Right Angle |
Comment | Hardware not supplied. |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 20 |
Backplane Guide Hardware Type | Guide Pin Module |
ATCA Module Code | A2 |
High Speed/Modular Conn GUIDE A2(RTM) B-PLANE | Rapid Electronics |
TE Connectivity ATCA GUIDE MODULE RA MALE High Speed / Modular Connectors GUIDE A2(RTM) B-PLANE ATCA | Distrelec |
GUIDE MODULE, POWER CONNECTOR | Farnell |
Guide Module, Atca Power Connectors | Newark Electronics |
Connector Accessories Male Guide Module Right Angle Zinc Alloy Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 7-1469372-3?
Additional datasheets, footprints and schematics for 7-1469372-3 are listed on our Part Details page. You can also find images and similar parts to 7-1469372-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1469372-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1469372-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1469372-3 fall under?
The 7-1469372-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 7-1469372-3 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1469372-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1469372-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1469372-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 7-1469372-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1469372-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1469372-3?
You can fill out our help required form which you can use to request a quote for 7-1469372-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.