Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437621-0 |
Prices starting from US$6.78
Material | 5056 Aluminum Alloy |
---|---|
Color | Natural |
Skirt | Without |
Knob Design | Diamond Knurl |
Spinner | Without |
Spin Plate | Without |
Shaft Size | 6.35mm, .25in |
Diameter | 12.7mm, .5in |
Indicator Location | Side |
Indicator Style | Line |
Product Type | Knob |
Knobs&Dials KNOB AL DIAMOND KNUR | Rapid Electronics |
TE Connectivity KD500A1/4 KNOB AL DIAMOND KNUR Knobs & D | Distrelec |
Knobs&dials Knob Al Diamond Knur |Amp Te Connectivity 7-1437621-0 | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials KNOB AL DIAMOND KNUR | Sager |
Where can I find additional details, specifications and documents for a 7-1437621-0?
Additional datasheets, footprints and schematics for 7-1437621-0 are listed on our Part Details page. You can also find images and similar parts to 7-1437621-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437621-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437621-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437621-0 fall under?
The 7-1437621-0 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 7-1437621-0 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437621-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437621-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437621-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 7-1437621-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437621-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1437621-0?
You can fill out our help required form which you can use to request a quote for 7-1437621-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.