Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437536-5 |
Prices starting from US$4.66
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$4.66
|
177
in stock
|
Buy Now |
Number of Positions | 40 |
---|---|
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 25µin |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | 15.24mm, .6in |
Leg Style | Straight |
Connector & Contact Terminates To | Printed Circuit Board |
DIP Socket Type | Open Frame |
Profile | Standard |
Contact Termination Type | Through Hole |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 7-1437536-5?
Additional datasheets, footprints and schematics for 7-1437536-5 are listed on our Part Details page. You can also find images and similar parts to 7-1437536-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437536-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437536-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437536-5 fall under?
The 7-1437536-5 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 7-1437536-5 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437536-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437536-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437536-5 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 7-1437536-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437536-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1437536-5?
You can fill out our help required form which you can use to request a quote for 7-1437536-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.