Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1419111-1 |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.61
|
2
in stock
|
Buy Now | |
element14
from US$5.69
|
670
in stock
|
Buy Now | |
Rapid Electronics
from US$11.27
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$6.33
|
-
|
Buy Now | |
Future Electronics
from US$5.11
|
-
|
Buy Now | |
Avnet America
from US$5.33
|
-
|
Buy Now | |
TTI Europe
from US$5.08
|
-
|
Buy Now | |
Sager
from US$5.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 1.058oz, 30g |
Contact Current Class | 10 – 20A, 5 – 10A |
Contact Number of Poles | 3 |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 3 Form C (3 CO) |
Terminal Type | PCB-THT |
Product Height | 1.18in, 30mm |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.181in, 28 x 22.5 x 30mm |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Insulation Initial Dielectric Between Contacts & Coil | 1200Vrms, 2500V |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 600 – 800mW |
Coil Power Rating DC | 741mW |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Short-Time Current | 300A |
Coil Resistance | 777Ω |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
RELAY, 3PDT, 240VAC, 10A | element14 |
Power/Signal Relay 3 Form C 3PDT Momentary | Rapid Electronics |
TE Connectivity - Schrack Industrial Relay PT 3CO DC 24V 10A PCB Pins | Distrelec |
Pt371024 Rohs Compliant: Yes |Schrack Te Connectivity 7-1419111-1 | Newark Electronics |
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Through Hole | Future Electronics |
Electromechanical Relay 3PDT 20A 24VDC 777Ohm Through Hole | Avnet America |
INDUSTRY RELAY 24V 10A 3CO THT | TTI Europe |
Industrial Relays PT371024 PANEL PLUGIN RELAYS | Sager |
Where can I find additional details, specifications and documents for a 7-1419111-1?
Additional datasheets, footprints and schematics for 7-1419111-1 are listed on our Part Details page. You can also find images and similar parts to 7-1419111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1419111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1419111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1419111-1 fall under?
The 7-1419111-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1419111-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1419111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1419111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1419111-1 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 7-1419111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1419111-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1419111-1?
You can fill out our help required form which you can use to request a quote for 7-1419111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.