Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393779-2 |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
4,911
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
4,318
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$1.79
|
593
in stock
|
Buy Now | |
Sager
-
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$1.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 3.5g, .1235oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Contact Plating Material | Gold |
Contact Current Rating | 1A |
Terminal Type | PCB-THT |
Contact Current Class | 0 – 2 A |
Contact Material | Nickel-Palladium Alloy |
Insulation Clearance Class | 0 – 2.5mm |
Height Class (Mechanical) | 11 – 12 mm |
Width | 10.9mm, .429in |
Width Class (Mechanical) | 10 – 12 mm |
Insulation Clearance Between Contact and Coil | 1.5mm, .059in |
Length | 15.4mm, .606in |
Length Class (Mechanical) | 14 – 16 mm |
Height | 11.2mm, .441in |
Insulation Creepage Class | 1.5 – 3mm |
Contact Limiting Breaking Current | 1A |
Coil Resistance | 1280Ω |
Contact Switching Voltage (Max) | 60VDC, 125VAC |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Continuous Current | 2A |
Insulation Creepage Between Contact and Coil | 1.76mm, .069in |
Contact Switching Load (Min) | 1mA @ 1V |
Coil Power Rating Class | 400 – 500 mW |
Coil Power Rating (DC) | 450mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Voltage Rating | 120VAC, 24VDC |
Power Consumption | 450mW |
Contact Limiting Making Current | 1A |
Coil Magnetic System | Monostable, AC/DC |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Actuating System | AC/DC |
Contact Limiting Short-Time Current | 1A |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Product Type | Relay |
Relay Type | T81 Series Signal PCB Relay |
Relay Style | T81 Signal Relay |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Termination Type | Through Hole |
Operating Temperature Range | -30 – 60°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 140°F, 60°C |
General Purpose Relays SPDT STD COIL 24VDC | Rapid Electronics |
T81 Series 2 A 24 V Through Hole Signal PCB Relay | Future Electronics |
SIGNAL RELAYS | Farnell |
TE Connectivity - Potter & Brumfield P/Sgnl Relay, SPDT, 2A | Distrelec |
Electromechanical Relay SPDT 2A 24VDC 1.28KOhm Through Hole | Avnet America |
SIGNAL RELAYS, 24 VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 7-1393779-2?
Additional datasheets, footprints and schematics for 7-1393779-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393779-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393779-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393779-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393779-2 fall under?
The 7-1393779-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393779-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393779-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393779-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393779-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Farnell and Distrelec have stock available or on a lead time for 7-1393779-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393779-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1393779-2?
You can fill out our help required form which you can use to request a quote for 7-1393779-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.