Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23057B 6A101,
AMPS-7-1393215-5, A19020-000, 7-1393215-5 |
Prices starting from US$7.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$27.55
|
24
in stock
|
Buy Now | |
TTI Europe
from US$8.33
|
9,120
in stock
|
Buy Now | |
Schukat Electronic
from US$7.71
|
1,900
in stock
|
Buy Now | |
element14
from US$17.29
|
486
in stock
|
Buy Now | |
RS Americas
from US$23.67
|
165
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$20.25
|
-
|
Buy Now | |
Avnet America
from US$17.16
|
-
|
Buy Now | |
Boersig
from US$16.77
|
-
|
Buy Now | |
Sager
from US$24.23
|
-
|
Buy Now | |
Farnell
from US$11.38
|
-
|
Buy Now |
Contact Current Class | 0 – 2A, 2 – 5A |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Contact Material | AgNi0.15 |
Contact Number of Poles | 1 |
Insulation Clearance Class | 2.5 – 4mm |
Coil Power Rating Class | 400 – 500mW |
Coil Resistance | 1200Ω |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 480mW |
Coil Special Features | UL Coil Insulation Class B |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
POWER RELAY 24V 5A 1CO THT VER | TTI Europe |
Relay SPDT 5A 24V 1200R Vertical | Schukat Electronic |
RELAY, SPDT, 250VAC, 5A | element14 |
Relay, General Purpose, SPDT, 5A, 24VDC, V23057 Schrack Series, V23057B0006A101 | TE Connectivity 7-1393215-5 | RS Americas |
TE Connectivity - Schrack PCB Power Relay V23057 1CO 5A DC 24V 1.2kOhm | Distrelec |
Power Relay SPDT-NO/NC 400VAC 24VDC Through Hole Box/Tube | Avnet Abacus |
Schrack Series 5 A 1 Form C 24 V PCB Mount General Purpose Power Relay | Future Electronics |
General Purpose Relays V23057-B0006-A101 | Sager |
Where can I find additional details, specifications and documents for a 7-1393215-5?
Additional datasheets, footprints and schematics for 7-1393215-5 are listed on our Part Details page. You can also find images and similar parts to 7-1393215-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393215-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393215-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393215-5 fall under?
The 7-1393215-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393215-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393215-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393215-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393215-5 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, element14, RS Americas and Distrelec have stock available or on a lead time for 7-1393215-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393215-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1393215-5?
You can fill out our help required form which you can use to request a quote for 7-1393215-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.