Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1393211-2,
T92-P7D22 48 |
Prices starting from US$14.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.88
|
47
in stock
|
Buy Now | |
element14
from US$18.52
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$18.34
|
47
in stock
|
Buy Now | |
Avnet America
-
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$29.68
|
-
|
Buy Now | |
Future Electronics
from US$19.84
|
-
|
Buy Now | |
TTI Europe
from US$14.04
|
-
|
Buy Now | |
Sager
from US$20.13
|
-
|
Buy Now | |
Farnell
from US$25.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 86g, 3.034oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | AgCdO |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Terminal Type | Quick Connect |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Product Height | 1.039in, 26.4mm |
Product Length | 52.1mm, 2.051in |
Height Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Product Width | 34.5mm, 1.359in |
Insulation Clearance Class | 5 – 8mm |
Length Class (Mechanical) | 50 – 60mm |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Continuous Current | 40A |
Coil Resistance | 1390Ω |
Coil Voltage Rating | 48VDC |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Flange Mount, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 70 – 85°C |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | element14 |
General Purpose Relays T92P7D22-48 | Rapid Electronics |
TE Connectivity - AMP Power Relay T92P7D22-48 | Distrelec |
Electromechanical Relay DPST-NO 40A 48VDC 1.39KOhm Flange Mount | Avnet America |
General Purpose Relays T92P7D22-48 |Amp Te Connectivity 7-1393211-2 | Newark Electronics |
T92 Series 30 A DPST ( 2 Form A) 48 VDC Quick Connect Power Relay | Future Electronics |
POWER RELAY 48V 30A 2NO QCT | TTI Europe |
General Purpose Relays DPST-NO 40A 48VDC PWR PCB/PNL MNT RLY | Sager |
Electromechanical Relay DPST-NO 30A 48VDC 1.39KOhm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-1393211-2?
Additional datasheets, footprints and schematics for 7-1393211-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393211-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393211-2 fall under?
The 7-1393211-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393211-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393211-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393211-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393211-2 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 7-1393211-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393211-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1393211-2?
You can fill out our help required form which you can use to request a quote for 7-1393211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.