Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393211-1 |
Prices starting from US$12.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.21
|
1,454
in stock
|
Buy Now | |
Rapid Electronics
from US$18.22
|
1,454
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
1,454
in stock
|
Buy Now | |
Sager
from US$12.66
|
838
in stock
|
Buy Now | |
element14
from US$17.69
|
760
in stock
|
Buy Now | |
Boersig
from US$18.42
|
248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.17
|
86
in stock
|
Buy Now | |
Distrelec
from US$18.78
|
34
in stock
|
Buy Now | |
Conrad
from US$25.73
|
2
in stock
|
Buy Now | |
Future Electronics
from US$14.94
|
-
|
Buy Now | |
Avnet America
from US$14.14
|
-
|
Buy Now | |
RS Americas
from US$29.66
|
-
|
Buy Now | |
TTI Europe
from US$12.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 86g, 3.034oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | AgCdO |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Terminal Type | Quick Connect |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Product Height | 1.039in, 26.4mm |
Product Length | 52.1mm, 2.051in |
Height Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Product Width | 34.5mm, 1.359in |
Insulation Clearance Class | 5 – 8mm |
Length Class (Mechanical) | 50 – 60mm |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Continuous Current | 40A |
Contact Limiting Making Current | 40A |
Coil Resistance | 350Ω |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Flange Mount, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Dpst-No 30A 24Vdc Ul Class |Amp Te Connectivity 7-1393211-1 | Newark Electronics |
Purpose Relays DPST-NO 30A 24VDC UL Class F ins | Rapid Electronics |
General Purpose Relays DPST-NO 30A 24VDC UL Class F ins | Sager |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity Industrial Relay T92 2NO DC 24V 30A Quick Connect Terminal | Distrelec |
Additional technical information: Output side connection: AC / ACrelay mounting type: PCB mountingOutput nominal voltage (AC relay) (Vrms): 0 – 277Output nominal current (A): 0 – 40Output nominal current (arms): 0 – 40Output voltage (max.) (V) 600output current (min.) (A): 0.5Output switching: Randomsealing class: RTIHousing type: Plastic dust capInsulation distance class (mm): 8 – 9.5Insulation creep current class (mm): 8 – 9.5Insulation probe functions: Original standing surge voltage of 8,000 V between contacts & coilContact cut-off current (A): 40contact start current (A): 40 contact limit current (A): 40contact numbers of the poles: 2-pole DC monostableinput voltage: 0 – 24 | Conrad |
T92 Series 30 A DPST (2 Form A) 24 VDC Flange Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPST-NO 30A 24VDC 350Ohm Flange Mount | Avnet America |
T92P7D22-24 | TE Connectivity 7-1393211-1 | RS Americas |
POWER RELAY 24V 30A 2NO QCT | TTI Europe |
Where can I find additional details, specifications and documents for a 7-1393211-1?
Additional datasheets, footprints and schematics for 7-1393211-1 are listed on our Part Details page. You can also find images and similar parts to 7-1393211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393211-1 fall under?
The 7-1393211-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393211-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393211-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Sager and element14 have stock available or on a lead time for 7-1393211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393211-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1393211-1?
You can fill out our help required form which you can use to request a quote for 7-1393211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.