Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393132-5 |
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | Without |
---|---|
Contact Arrangement | 3 Form X, 3PST-NO-DM |
Pole Configuration | 3 |
Contact Current Rating | 40A |
Contact Base Material | Silver Cadmium Oxide |
Wire Size | 8AWG, 8.37mm² |
Coil Voltage Rating | 24VDC |
Actuating System | DC |
Coil Voltage (Max) | 24VDC |
Coil Resistance | 84Ω |
Agency Approval | UL Recognized, CSA Certified |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Mounting Plate | With |
Packaging Method | Individual |
Terminal Configuration | 10-32 Screw |
Product Category | Electromechanical Relays |
Product Type | Contactor |
Product Classification | Relays - Contactors |
Contactor Type | Definite Purpose |
Molded | No |
Arc Cover | With |
Coil Termination | 8-32 Screw, Quick Connect |
Electromechanical Relay 3PST-NO-DM 40A 24VDC 84Ohm Flange Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a 7-1393132-5?
Additional datasheets, footprints and schematics for 7-1393132-5 are listed on our Part Details page. You can also find images and similar parts to 7-1393132-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393132-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393132-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393132-5 fall under?
The 7-1393132-5 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 7-1393132-5 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393132-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393132-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393132-5 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for 7-1393132-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393132-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1393132-5?
You can fill out our help required form which you can use to request a quote for 7-1393132-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.