Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393117-6 |
Prices starting from US$30.03
Product Weight | 85g, 2.988oz |
---|---|
Contact Material | Ag |
Contact Number of Poles | 3 |
Terminal Type | Quick Connect, Solder |
Contact Arrangement | 3 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 5A |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.405in, 35.7mm |
Product Height | 50mm, 1.97in |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.55in, 38.9mm |
Height Class (Mechanical) | 40 – 50mm |
Coil Voltage Rating | 24VAC |
Contact Voltage Rating | 240VAC |
Coil Special Features | UL Coil Insulation Class B |
Actuating System | AC |
Coil Power Rating AC | 2.8VA |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Coil Power Rating Class | 2 – 3VA |
Insulation Initial Resistance | 100MΩ |
Coil Resistance | 72Ω |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 0 – 50°C |
Operating Temperature Range | -45 – 45°C |
Environmental Ambient Temperature (Max) | 45°C, 113°F |
General Purpose Relays Kup-14A11F-24=Ku |Amp Te Connectivity 7-1393117-6 | Newark Electronics |
General Purpose Relays KUP-14A11F-24=KU | Rapid Electronics |
TE Connectivity KUP-14A11F-24 KU Power/Signal Relay 3 Fo | Distrelec |
Power Relay 3PDT 5A 24VAC Quick Connect Socket Mount | Avnet America |
KUP-14A11F-24=KU | TE Connectivity 7-1393117-6 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1393117-6?
Additional datasheets, footprints and schematics for 7-1393117-6 are listed on our Part Details page. You can also find images and similar parts to 7-1393117-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393117-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393117-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393117-6 fall under?
The 7-1393117-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393117-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393117-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393117-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393117-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-1393117-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393117-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1393117-6?
You can fill out our help required form which you can use to request a quote for 7-1393117-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.