Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393117-2 |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 10A |
Terminal Type | Solder, Quick Connect |
Contact Number of Poles | 3 |
Contact Material | AgCdO |
Contact Arrangement | 3 Form C (CO) |
Product Height | 57.1mm, 2.248in |
Product Length | 38.6mm, 1.52in |
Length Class (Mechanical) | 35 – 40mm |
Product Width | 34.9mm, 1.374in |
Width Class (Mechanical) | 30 – 40mm |
Coil Power Rating AC | 2.8VA |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Resistance | 72Ω |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Flange Mount, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 45°C, 113°F |
Operating Temperature Range | -45 – 45°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 0 – 50°C |
KUP Series Panel Plug-In Relay | Future Electronics |
Electromechanical Relay 3PDT 10A 24VAC 72Ohm Flange Mount | Avnet America |
KUP-14AT5-24=KU | TE Connectivity 7-1393117-2 | RS Americas |
General Purpose Relays 3PDT 10A 24VAC ENCLOSED RELAY | Sager |
Where can I find additional details, specifications and documents for a 7-1393117-2?
Additional datasheets, footprints and schematics for 7-1393117-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393117-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393117-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393117-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393117-2 fall under?
The 7-1393117-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393117-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393117-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393117-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393117-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 7-1393117-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393117-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1393117-2?
You can fill out our help required form which you can use to request a quote for 7-1393117-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.