Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393099-7 |
Prices starting from US$41.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$110.27
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$49.33
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$45.90
|
35
in stock
|
Buy Now | |
Farnell
from US$89.06
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$47.97
|
-
|
Buy Now | |
Avnet America
from US$41.10
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Solder |
Contact Material | AgCdO |
Contact Current Rating (Max) | 10A |
Product Width | 35.7mm, 1.405in |
Product Height | 50.8mm, 2in |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 35.7mm, 1.406in |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 50 – 60mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V, 1000Vrms |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 1200mW |
Relay Mounting Type | Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RT0 |
General Purpose Relays SPDT 10A 12VDC GP RELAY | Rapid Electronics |
TE Connectivity KA-5DG-12 KA/KB/KC/KR Power/Signal Relay | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Ka-5Dg-12=Ka/Kb/Kc/Kr |Amp Te Connectivity 7-1393099-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7-1393099-7?
Additional datasheets, footprints and schematics for 7-1393099-7 are listed on our Part Details page. You can also find images and similar parts to 7-1393099-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393099-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393099-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393099-7 fall under?
The 7-1393099-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393099-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393099-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393099-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393099-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 7-1393099-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393099-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1393099-7?
You can fill out our help required form which you can use to request a quote for 7-1393099-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.