Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 2 |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 10A |
Contact Retention | Without |
Length | 11.6mm, .456in |
Mating Post Length | 6.3mm, .248in |
Width | .555in, 14.1mm |
Height | 7mm, .275in |
Operating Voltage | 300VAC |
Housing Color | Blue |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
PCB Mount Retention Type | Mounting Post |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Contact Type | Pin, Tab |
Housing Type | Receptacle |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Post & Tail Length | 1.16mm, .026in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 7-1376382-3?
Additional datasheets, footprints and schematics for 7-1376382-3 are listed on our Part Details page. You can also find images and similar parts to 7-1376382-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1376382-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1376382-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1376382-3 fall under?
The 7-1376382-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1376382-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1376382-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1376382-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1376382-3 have stock available?
There is no stock from authorised distributors for 7-1376382-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1376382-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1376382-3?
You can fill out our help required form which you can use to request a quote for 7-1376382-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.