Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Shell Type | Solid Shell Straight Receptacle |
For Use With | Hummel M23 Signal Circular Connectors |
Connector Body Material | Brass Body |
Connector Shell Size | M23 |
SVHC | No SVHC (27-Jun-2018) |
Circular Housing, Rcpt, M23 | Newark Electronics |
CIRCULAR HOUSING, RCPT, SIZE M23, BRASS | Farnell |
Kabelsteckverbinder M23 Signal | Boersig |
Where can I find additional details, specifications and documents for a 7.106.500.000?
Additional datasheets, footprints and schematics for 7.106.500.000 are listed on our Part Details page. You can also find images and similar parts to 7.106.500.000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7.106.500.000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7.106.500.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7.106.500.000 fall under?
The 7.106.500.000 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7.106.500.000 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7.106.500.000 you can contact the distributor directly for product support, shipping queries etc.
Is the 7.106.500.000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7.106.500.000 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Boersig have stock available or on a lead time for 7.106.500.000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7.106.500.000 often in real-time on the comparison pages.
What if I can't find stock of 7.106.500.000?
You can fill out our help required form which you can use to request a quote for 7.106.500.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.