6S6DC(120V)-10PK Lamps & Tubes by Multicomp

LAMP INCANDESCENT 120V 6W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.66

Distributor Stock
Logo for Farnell
Farnell
from US$5.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 120V
Lamp Base Type D.C. Bayonet
Bulb Size S-6
MSCP 3.1
Average Bulb Life 1500h
Product Range -
Lead Style Bayonet
Length 46.2mm
Lens Style Straight Side S-6 19mm

Alternative Descriptions

Lamp, Incandescent, 120V, 6W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6S6DC(120V)-10PK?

Additional datasheets, footprints and schematics for 6S6DC(120V)-10PK are listed on our Part Details page. You can also find images and similar parts to 6S6DC(120V)-10PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6S6DC(120V)-10PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6S6DC(120V)-10PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6S6DC(120V)-10PK fall under?

The 6S6DC(120V)-10PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 6S6DC(120V)-10PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6S6DC(120V)-10PK you can contact the distributor directly for product support, shipping queries etc.

Is the 6S6DC(120V)-10PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6S6DC(120V)-10PK have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 6S6DC(120V)-10PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6S6DC(120V)-10PK often in real-time on the comparison pages.

What if I can't find stock of 6S6DC(120V)-10PK?

You can fill out our help required form which you can use to request a quote for 6S6DC(120V)-10PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay