Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
S6 130V 6W E12 Base, Candelabra Screw (E12) |Cec Industries 6S6/130V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 130V |
---|---|
Lamp Base Type | Candelabra Screw |
Bulb Size | S-6 |
MSCP | 3.2 |
Average Bulb Life | 1500h |
RoHS Compliant | Yes |
CML S-6 LAMP, 130 VOLT, 6 WATT | Relay Specialties |
Where can I find additional details, specifications and documents for a 6S6/130V?
Additional datasheets, footprints and schematics for 6S6/130V are listed on our Part Details page. You can also find images and similar parts to 6S6/130V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6S6/130V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6S6/130V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6S6/130V fall under?
The 6S6/130V is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 6S6/130V when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6S6/130V you can contact the distributor directly for product support, shipping queries etc.
Is the 6S6/130V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6S6/130V have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 6S6/130V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6S6/130V often in real-time on the comparison pages.
What if I can't find stock of 6S6/130V?
You can fill out our help required form which you can use to request a quote for 6S6/130V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.