Status: | Unknown |
---|---|
Series: | SCN Series |
RoHS: | Compliant |
Product Range | SCN Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2.5mm |
For Use With | SCN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
SCN 2.5mm pitch housing 6 way | RS |
Housing, Receptacle, Crimp, 2.5Mm, 6Way | Newark Electronics |
6 Circuit 2.5mm Board-in Crimp Style Housing SCN Connector | Future Electronics |
PITCH2.5MM,250V,AWG#28-22 | TTI Europe |
Where can I find additional details, specifications and documents for a 6P-SCN?
Additional datasheets, footprints and schematics for 6P-SCN are listed on our Part Details page. You can also find images and similar parts to 6P-SCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6P-SCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6P-SCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6P-SCN fall under?
The 6P-SCN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6P-SCN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6P-SCN you can contact the distributor directly for product support, shipping queries etc.
Is the 6P-SCN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6P-SCN have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 6P-SCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6P-SCN often in real-time on the comparison pages.
What if I can't find stock of 6P-SCN?
You can fill out our help required form which you can use to request a quote for 6P-SCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.