Status: | Unknown |
---|---|
Series: | SDN Series |
RoHS: | Compliant |
Product Range | SDN Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3.96mm |
For Use With | SDN Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
SDN-3.96mm Housing 6 way | RS |
PITCH3,96MM,250V,7A,AWG#22-18 | TTI Europe |
Where can I find additional details, specifications and documents for a 6P-SDN?
Additional datasheets, footprints and schematics for 6P-SDN are listed on our Part Details page. You can also find images and similar parts to 6P-SDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6P-SDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6P-SDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6P-SDN fall under?
The 6P-SDN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6P-SDN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6P-SDN you can contact the distributor directly for product support, shipping queries etc.
Is the 6P-SDN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6P-SDN have stock available?
Authorised distributors including RS, element14, TTI Europe and Farnell have stock available or on a lead time for 6P-SDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6P-SDN often in real-time on the comparison pages.
What if I can't find stock of 6P-SDN?
You can fill out our help required form which you can use to request a quote for 6P-SDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.