Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.43
|
9
in stock
|
Buy Now | |
Conrad
from US$85.56
|
18
in stock
|
Buy Now | |
Distrelec
from US$71.13
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$71.45
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$88.35
|
-
|
Buy Now | |
RS Americas
from US$78.71
|
-
|
Buy Now | |
element14
from US$119.80
|
-
|
Buy Now | |
Farnell
from US$72.98
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
ANT794-4MR Mobile antenna for 2G/3G/4G EU, GSM/UMTS/LTE EU networks, rod antenna- omni-directional weather-resistant for indoor and outdoor-5m connection cable firmly connected to the antenna- SMA plug- including mounting bracket, screws, plugs antenna ANT794-4MREinsatz for routers, modems and communication processors for the mobile radio standards GSM (2G), UMTS (3G), LTE (4G). Application examples: – Telecontrol applications, e.g. in the environment of water and wastewater plants as well as oil and gas applications, applications in the railway environment or in public transportation. – Teleservice applications, e.g. in mechanical engineering. – other applications, e.g. Automation of power distribution networks (smart grid), video surveillance.– Increased reliability of radio connections by optimizing the reception and radiation of signals. – Cost-effective connection to devices in a remote, inaccessible or aggressive environment. – Establish a reliable mobile radio infrastructure with remote antennas, even if the mobile radio devices are installed in the control cabinet, for example.This text is machine translated. | Conrad |
Siemens Omni-Directional Antenna | Distrelec |
SINAUT ANT 794-4MR ANTENNA | RS |
Antenna | Transfer Multisort Elektronik |
Omni-Dir Antenna, Lte/Gsm/Umts, Ip65 | Newark Electronics |
Antenna For Use With SIMATIC S7-200 Series | Siemens 6NH98601AA00 | RS Americas |
OMNI-DIR ANTENNA, LTE/GSM/UMTS, IP65 | element14 |
Where can I find additional details, specifications and documents for a 6NH9860-1AA00?
Additional datasheets, footprints and schematics for 6NH9860-1AA00 are listed on our Part Details page. You can also find images and similar parts to 6NH9860-1AA00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6NH9860-1AA00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6NH9860-1AA00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6NH9860-1AA00 fall under?
The 6NH9860-1AA00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 6NH9860-1AA00 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6NH9860-1AA00 you can contact the distributor directly for product support, shipping queries etc.
Is the 6NH9860-1AA00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6NH9860-1AA00 have stock available?
Authorised distributors including Conrad, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 6NH9860-1AA00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6NH9860-1AA00 often in real-time on the comparison pages.
What if I can't find stock of 6NH9860-1AA00?
You can fill out our help required form which you can use to request a quote for 6NH9860-1AA00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.