Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.25
|
2,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
4,129
in stock
|
Buy Now | |
element14
from US$0.85
|
3,754
in stock
|
Buy Now | |
Farnell
from US$0.80
|
3,754
in stock
|
Buy Now | |
RS
from US$0.58
|
3,160
in stock
|
Buy Now | |
CoreStaff
from US$0.40
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
952
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
794
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
650
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
283
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
130
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,800
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 2.5kV |
CTR Min | 400% |
Collector Emitter Voltage V(br)ceo | 18V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Current Transfer Ratio Min | 500% |
Input Current | 1.6mA |
Nom Voltage Vol | 0.4V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Test Voltage | 2500V |
Voltage Vcc Max | 30V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 5.3kV |
CTR Min | 400% |
Collector Emitter Voltage V(br)ceo | 18V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 1.6mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Optocoupler, Darlington, 5.3Kv, Dip-8 | Newark Electronics |
OPTOCOUPLER, DARLINGTON, 5300VRMS | element14 |
Optocoupler Darlington 500% w/Base PDIP8 | RS |
HIGHSPEED COUPLER, 100KBD, THT | Rutronik |
Vishay Optocoupler | Distrelec |
Optoc-Darl. >2,5kV 18V 60mA DIP8 | Schukat Electronic |
Optocoupler, High Speed, DIP-8, -55 C, 100 C, -1.8 mV/C (Typ.), 5.0 V (Min) | Vishay / Small Signal & Opto Products (SSP) 6N139 | RS Americas |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT | EBV Elektronik |
OPTOCPLR 8PIN SNGL 400% CTR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 2.5kV |
CTR Min | 400% |
Collector Emitter Voltage V(br)ceo | 18V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
CMR | 500V/µs |
Current Transfer Ratio Min | 400% |
Current Transfer Ratio Typ | 800% |
Input Current | 1.6mA |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Where can I find additional details, specifications and documents for a 6N139?
Additional datasheets, footprints and schematics for 6N139 are listed on our Part Details page. You can also find images and similar parts to 6N139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N139 fall under?
The 6N139 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N139 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N139 you can contact the distributor directly for product support, shipping queries etc.
Is the 6N139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N139 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 6N139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N139 often in real-time on the comparison pages.
What if I can't find stock of 6N139?
You can fill out our help required form which you can use to request a quote for 6N139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.