Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
1,204
in stock
|
Buy Now | |
TTI Europe
from US$0.70
|
11,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.77
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
1,204
in stock
|
Buy Now | |
element14
from US$0.87
|
1,204
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
815
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 5.3kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Common Mode Ratio | 100 |
Rise Time | 23ns |
RoHS Compliant | Yes |
OPTOCPLR 10MBD SMD-8 | TTI Europe |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD T/R | Avnet Asia |
Optocplr, Digital, 10Mbd, 5.3Kv, Smdip-8 Rohs Compliant: Yes |Vishay 6N137-X007T | Newark Electronics |
OPTOCPLR, DIGITAL, 10MBD, 5.3KV, SMDIP-8 | element14 |
6N137 Series Single Channel 7 V 5300 Vrms SMT High Speed Optocoupler - DIP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a 6N137-X007T?
Additional datasheets, footprints and schematics for 6N137-X007T are listed on our Part Details page. You can also find images and similar parts to 6N137-X007T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137-X007T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137-X007T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137-X007T fall under?
The 6N137-X007T is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137-X007T when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137-X007T you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137-X007T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6N137-X007T have stock available?
Authorised distributors including TTI Europe, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6N137-X007T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137-X007T often in real-time on the comparison pages.
What if I can't find stock of 6N137-X007T?
You can fill out our help required form which you can use to request a quote for 6N137-X007T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.