Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
13,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
9,997
in stock
|
Buy Now | |
element14
from US$0.88
|
9,997
in stock
|
Buy Now | |
Farnell
from US$0.84
|
9,997
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
291
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 3.75kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA |
External Depth | 6.35mm |
External Length / Height | 3.56mm |
External Width | 9.65mm |
Fall Time tf | 50ns |
Input Current | 15mA |
Lead Spacing | 2.54mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Logic Gate |
Output Enable | Yes |
Output Voltage | 7V |
Rise Time | 48ns |
Row Pitch | 7.62mm |
Supply Voltage Max | 5.5VDC |
Supply Voltage Min | 4.5VDC |
Optocoupler (1MBd),6N137 | RS |
Optocoupler, Digital, 3.75Kv, Smdip-8 | Newark Electronics |
OPTOCOUPLER, SMD, LOGIC O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 6N137-300E?
Additional datasheets, footprints and schematics for 6N137-300E are listed on our Part Details page. You can also find images and similar parts to 6N137-300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137-300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137-300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137-300E fall under?
The 6N137-300E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137-300E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137-300E you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137-300E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N137-300E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 6N137-300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137-300E often in real-time on the comparison pages.
What if I can't find stock of 6N137-300E?
You can fill out our help required form which you can use to request a quote for 6N137-300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.