Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 3.75kV |
CTR Min | 19% |
Collector Emitter Voltage V(br)ceo | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R | Avnet America |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SMDIP-8 | element14 |
Optocoupler, Transistor, 3.75Kv, Smdip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6N136-500E?
Additional datasheets, footprints and schematics for 6N136-500E are listed on our Part Details page. You can also find images and similar parts to 6N136-500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N136-500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N136-500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N136-500E fall under?
The 6N136-500E is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to 6N136-500E when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N136-500E you can contact the distributor directly for product support, shipping queries etc.
Is the 6N136-500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N136-500E have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for 6N136-500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N136-500E often in real-time on the comparison pages.
What if I can't find stock of 6N136-500E?
You can fill out our help required form which you can use to request a quote for 6N136-500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.