Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
2,339
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
2,911
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,795
in stock
|
Buy Now | |
element14
from US$0.80
|
1,795
in stock
|
Buy Now | |
Farnell
from US$0.78
|
1,795
in stock
|
Buy Now | |
Micros
from US$0.65
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
39
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,650
in stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 3.75kV |
CTR Min | 19% |
Collector Emitter Voltage V(br)ceo | 15V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | UL |
Baud Rate | 1000000 |
CMR | 1000V/µs |
Current Transfer Ratio Min | 19% |
Fall Time tf | 0.2µs |
Forward Current If(AV) | 16mA |
Input Current | 16mA |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 15V |
Rise Time | 0.6µs |
Voltage Vcc | 15V |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP Tube | Avnet America |
Opto-isolator, 6N136 DIP8 1Mb/s | RS |
Optocoupler, Transistor, 3750Vrms | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 6N136-000E?
Additional datasheets, footprints and schematics for 6N136-000E are listed on our Part Details page. You can also find images and similar parts to 6N136-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N136-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N136-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N136-000E fall under?
The 6N136-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N136-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N136-000E you can contact the distributor directly for product support, shipping queries etc.
Is the 6N136-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N136-000E have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6N136-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N136-000E often in real-time on the comparison pages.
What if I can't find stock of 6N136-000E?
You can fill out our help required form which you can use to request a quote for 6N136-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.