Status: | Unknown |
---|---|
Series: | IH Series |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.23
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.65
|
3,409
in stock
|
Buy Now | |
Chip One Stop
from US$7.31
|
3,409
in stock
|
Buy Now | |
TE Store
from US$15.33
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
40
in stock
|
Buy Now | |
Heilind Electronics
-
|
180
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
60
in stock
|
Buy Now | |
Avnet America
from US$8.89
|
-
|
Buy Now | |
RS Americas
from US$12.72
|
-
|
Buy Now | |
element14
from US$9.11
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 5µA |
Product Range | IH Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power Entry Modules Inlet Med Filtr Fl 6A | Rapid Electronics |
6IHE1=F8464 Filter Type: Medical Filter Shield Type: Complete Shield Device Safety Features: Locking Socket & Shrouded Output Filter Mode of Operation: 2 MOPP Leakage Current (Max) (120VAC, 60Hz): 3 µA Medical Complete Shield Locking Socket & Shrouded Output 2 MOPP | Iec Filtered Inlets & Corcom Ih Series | Part Number: 6IHE1 | Internal Number: 6-1609157-7 | TE Connectivity | TE Store |
Power Line Filter, Emi, 6A, 250Vac, Qc | Newark Electronics |
6-1609157-7 6IHE1=F8464 | Heilind Electronics |
Corcom | RS Americas |
POWER LINE FILTER, EMI, 6A, 250VAC, QC | element14 |
AC Power Entry Modules Inlet, Med Filtr Fl, 6A | Sager |
Where can I find additional details, specifications and documents for a 6IHE1?
Additional datasheets, footprints and schematics for 6IHE1 are listed on our Part Details page. You can also find images and similar parts to 6IHE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6IHE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6IHE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6IHE1 fall under?
The 6IHE1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6IHE1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6IHE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6IHE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6IHE1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Heilind Electronics have stock available or on a lead time for 6IHE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6IHE1 often in real-time on the comparison pages.
What if I can't find stock of 6IHE1?
You can fill out our help required form which you can use to request a quote for 6IHE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.