Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$29.52
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$25.95
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$24.00
|
126
in stock
|
Buy Now | |
Heilind Electronics
from US$30.65
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.65
|
23
in stock
|
Buy Now | |
Avnet America
from US$22.79
|
-
|
Buy Now | |
RS Americas
from US$38.27
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 5.1mH |
Capacitance | 0.741µF |
Leakage Current Max | 280µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 85.09mm |
External Length / Height | 32.51mm |
External Width | 46.23mm |
Height | 32.51mm |
Leakage Current | 0.28mA |
Voltage Rating VAC | 250V |
6Erk1=F8317 |Corcom Te Connectivity 6ERK1 | Newark Electronics |
Single Phase EMI Filter 250V 50HzHz | Rapid Electronics |
1-1609036-8 6ERK1=F8317 | Heilind Electronics |
Power Line Filter 50Hz to 60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
Filter Power Line 6 A 250 VAC Single Stage Chassis Mount | TE Connectivity 6ERK1 | RS Americas |
FILTER, 6A, 1 PHASE | Farnell |
Where can I find additional details, specifications and documents for a 6ERK1?
Additional datasheets, footprints and schematics for 6ERK1 are listed on our Part Details page. You can also find images and similar parts to 6ERK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ERK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ERK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ERK1 fall under?
The 6ERK1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6ERK1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ERK1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ERK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ERK1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 6ERK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ERK1 often in real-time on the comparison pages.
What if I can't find stock of 6ERK1?
You can fill out our help required form which you can use to request a quote for 6ERK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.