Status: | Unknown |
---|---|
Series: | LOGO!POWER Series |
RoHS: | Unknown |
Prices starting from US$82.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$105.13
|
13
in stock
|
Buy Now | |
RS Americas
from US$82.51
|
37
in stock
|
Buy Now | |
Conrad
from US$112.44
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.50
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$87.56
|
-
|
Buy Now | |
element14
from US$82.73
|
-
|
Buy Now | |
Distrelec
from US$82.04
|
-
|
Buy Now | |
Farnell
from US$100.92
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 28.5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.9A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | LOGO!POWER Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Power Supply, AC-DC, 15V, 1.9A, 100-240V In, Din Rail Mount, LOGO 4th Gen | Siemens 6EP33216SB100AY0 | RS Americas |
LOGO!POWER 15 V / 1,9 A | RS |
LOGO!Power 15V/1.9 A regulated power supply input: AC100-240V Output: DC 15 V/1.9 AThis text is machine translated. | Conrad |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, 15V, 1.9A | Newark Electronics |
POWER SUPPLY, AC-DC, 15V, 1.9A | element14 |
Siemens Stabilized Power Supply, 83%, 15V, 1.9A, 28.5W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a 6EP3321-6SB10-0AY0?
Additional datasheets, footprints and schematics for 6EP3321-6SB10-0AY0 are listed on our Part Details page. You can also find images and similar parts to 6EP3321-6SB10-0AY0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP3321-6SB10-0AY0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP3321-6SB10-0AY0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP3321-6SB10-0AY0 fall under?
The 6EP3321-6SB10-0AY0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6EP3321-6SB10-0AY0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP3321-6SB10-0AY0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP3321-6SB10-0AY0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP3321-6SB10-0AY0 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 6EP3321-6SB10-0AY0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP3321-6SB10-0AY0 often in real-time on the comparison pages.
What if I can't find stock of 6EP3321-6SB10-0AY0?
You can fill out our help required form which you can use to request a quote for 6EP3321-6SB10-0AY0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.