Status: | Unknown |
---|---|
Series: | SITOP Series |
RoHS: | Unknown |
Prices starting from US$529.45
Input Voltage DC | 24V |
---|---|
Backup Time @ Capacity | - |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | SITOP Series |
SVHC | No SVHC (12-Jan-2017) |
Backup Time - Full Load | 5.25min |
Efficiency | 97.5% |
Height | 125mm |
Length | 125mm |
No. of Outputs | 1Outputs |
Output Current | 15A |
Output Current Max | 15A |
Output Current Min | 0A |
Output Voltage Max | 24.72V |
Output Voltage Min | 23.28V |
Power Rating | 5kW |
Weight | 1kg |
Weight Min | 1kg |
Width | 120mm |
DC UPS 5kW, 24V, 15A, 24V DC In, Din Rail Mount, USB interface | Siemens 6EP19332EC51 | RS Americas |
UPS 15A, 5kWs | RS |
Uninterruptible Power Supplies store the electrical energy usually in lead-acid batteries. Temperatures, such as for example those prevailing in the control panel, can shorten the life of the battery. Not so with the innovative DC-UPS from SITOP. Capacitors spare you with the long lasting battery change, resulting in the maintenance free -UPS already recouped within a short time. And because no hydrogen is emitted, the cabinet does not need to be ventilated. Short charging times also ensure quick availability after power failure.Benefits at a Glance:·Modular cascade for DIN rail mounting: base unit SITOP UPS500S 24 V / 15 A with built-in 2.5 or 5 KWs energy, combined with up to 3 expansion modules UPS 501S (5 kWs)Durable Capacitors spare battery exchange: In 8 years, the UPS500 has at 50 ° C ambient temperature still 80% of rated capacity · Absolutely maintenance free· No need to ventilate the mounting location (VDE 0510 Part 2 / EN 50272-2)Quick restoration of buffer readiness·Safe Shutdown and correct restart by SIMATIC PCs | Conrad |
Uninterruptible Power Supply (Ups), Sitop, 24 V, 5.25 Min, 125 Mm Rohs Compliant: Yes |Siemens 6EP1933-2EC51 | Newark Electronics |
UPS,24V, 15A, 5KW, SITOP | element14 |
Where can I find additional details, specifications and documents for a 6EP1933-2EC51?
Additional datasheets, footprints and schematics for 6EP1933-2EC51 are listed on our Part Details page. You can also find images and similar parts to 6EP1933-2EC51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP1933-2EC51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP1933-2EC51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP1933-2EC51 fall under?
The 6EP1933-2EC51 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6EP1933-2EC51 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1933-2EC51 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP1933-2EC51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP1933-2EC51 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Newark Electronics and element14 have stock available or on a lead time for 6EP1933-2EC51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP1933-2EC51 often in real-time on the comparison pages.
What if I can't find stock of 6EP1933-2EC51?
You can fill out our help required form which you can use to request a quote for 6EP1933-2EC51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.