Status: | Unknown |
---|---|
Series: | SITOP PSU100S Series |
RoHS: | Unknown |
Prices starting from US$197.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$247.60
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$412.51
|
142
in stock
|
Buy Now | |
element14
from US$351.48
|
93
in stock
|
Buy Now | |
Farnell
from US$255.03
|
93
in stock
|
Buy Now | |
RS Americas
from US$305.12
|
68
in stock
|
Buy Now | |
Conrad
from US$257.44
|
29
in stock
|
Buy Now | |
Distrelec
from US$197.48
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$198.39
|
14
in stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | SITOP PSU100S Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | ATEX CSA GL UL |
Efficiency | 90% |
External Depth | 125mm |
External Length / Height | 125mm |
External Width | 70mm |
Height | 125mm |
IP Rating | IP20 |
Input Current | 4.1A |
Input Frequency | 60Hz |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Power Supply Type | Switch Mode |
Tolerance | 3% |
Weight | 750g |
SITOP Single Phase PSU 100S 24V/10A | RS |
Ac/Dc Converter, Din Rail, 1 O/P, 264Vac, 24V | Newark Electronics |
POWER SUPPLY, SWITCH MODE, 24V | element14 |
Power Supply, AC-DC, 24V, 10A, 100-240V In, Din Rail Mount, SITOP Smart Series | Siemens 6EP13342BA20 | RS Americas |
One third smaller, but even more power: The smart SITOP is one of the slimmest DIN rail power supplies and convinces with its outstanding overload behavior. Even high loads can be switched without problems. Outputs ranging from 120% long-term power supplies to make it the most reliable of its kind. Numerous certifications to facilitate the universal and worldwide use and use in hazardous areas The advantages at a glance:· It is rounded off with diverse capacity from 60 - 960 W for multipurpose use · Compact design of 32.5 to 150 mm width for small mounting surfaces· Simple DIN rail mounting· Extra Power: 150% of rated power for 5 seconds as a reliable overload protection - for easy switching of DC / DC converters, motors and loads with high inrush· · Increased power due to continuous 120% of the nominal power up to 45º· · Increased adjustment range of the output voltage up to 28 V, easily accessible with potentiometer from the front· · Parallel connection possible for increased power· · A wide range of certifications according to UL, CSA, GL (German Lloyd) and ATEX directives (Atmosphère Explosible)· Combine with SITOP Add-ons: Redundancy module, DC-USV Module and Selectivity module· · Input voltage: 120 V (85 - 132 V) / 230 V (170 - 264 V)· All devices with mains harmonic limitation as per EN 61000-3-2 except 6EP1332-2BA10, 6EP1333-2AA01 and 6EP1334-2AA01 | Conrad |
Siemens DIN Rail Power Supply, 90%, 24V, 10A, 288W, Adjustable | Distrelec |
Power supply: switched-mode | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 6EP1334-2BA20?
Additional datasheets, footprints and schematics for 6EP1334-2BA20 are listed on our Part Details page. You can also find images and similar parts to 6EP1334-2BA20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP1334-2BA20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP1334-2BA20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP1334-2BA20 fall under?
The 6EP1334-2BA20 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6EP1334-2BA20 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1334-2BA20 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP1334-2BA20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP1334-2BA20 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 6EP1334-2BA20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP1334-2BA20 often in real-time on the comparison pages.
What if I can't find stock of 6EP1334-2BA20?
You can fill out our help required form which you can use to request a quote for 6EP1334-2BA20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.