Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 240V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Applications | Industrial |
Approval Bodies | CSA SELV UL VDE |
Efficiency | 87% |
External Depth | 125mm |
External Length / Height | 125mm |
External Width | 70mm |
Height | 125mm |
Input Frequency | 60Hz |
Input Voltage AC Max | 500VAC |
Input Voltage AC Min | 85VAC |
Length | 125mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Output Current | 5A |
Output Voltage | 24V |
Power Supply Type | Switch Mode |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage | 500V |
Supply Voltage Max | 550V |
Supply Voltage Min | 85V |
Tolerance | 3% |
Weight | 1.2kg |
Width | 70mm |
PSU, DIN RAIL, 24V, 5A | element14 |
Ac/Dc Converter, Din Rail, 1 O/P, 264Vac, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 6EP1333-3BA00..?
Additional datasheets, footprints and schematics for 6EP1333-3BA00.. are listed on our Part Details page. You can also find images and similar parts to 6EP1333-3BA00.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP1333-3BA00.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP1333-3BA00.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP1333-3BA00.. fall under?
The 6EP1333-3BA00.. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6EP1333-3BA00.. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1333-3BA00.. you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP1333-3BA00.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP1333-3BA00.. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 6EP1333-3BA00...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP1333-3BA00.. often in real-time on the comparison pages.
What if I can't find stock of 6EP1333-3BA00..?
You can fill out our help required form which you can use to request a quote for 6EP1333-3BA00.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.